ILSCO Corporation Individual Cable Tubing 21206-B3

Description
HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21206-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21206-B3
Individual Cable Tubing 21206-B3
HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.22 INCH MAX. RECOVERED DIAMETER
  • 8 TO 1 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.09 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21206-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details