ILSCO Corporation Individual Cable Tubing 21209-B3

Description
HEAT TYPE BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21209-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21209-B3
Individual Cable Tubing 21209-B3
HEAT TYPE BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 9 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.22 INCH MAX. RECOVERED DIAMETER
  • 8 TO 1 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.09 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21209-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details