ILSCO Corporation Individual Cable Tubing 21406-B2

Description
HEAT TYPE BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21406-B2 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21406-B2
Individual Cable Tubing 21406-B2
HEAT TYPE BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 2 TO 4/0 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21406-B2
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2685007 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details