ILSCO Corporation Individual Cable Tubing 22312-B3

Description
HEAT TYPE CLEAR COLOR 12 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
Datasheet
Description
HEAT TYPE CLEAR COLOR 12 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22312-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22312-B3
Individual Cable Tubing 22312-B3
HEAT TYPE CLEAR COLOR 12 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
  • HEAT TYPE
  • CLEAR COLOR
  • 12 INCH
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.195 INCH MAX. RECOVERED DIAMETER
  • 8 TO 2 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.055 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ILSCO[R] BRAND
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 3 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22312-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - Q-150K-11/2-02-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details