ILSCO Corporation Individual Cable Tubing 26004

Description
HEAT TYPE 500 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet
Description
HEAT TYPE 500 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 26004 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
26004
Individual Cable Tubing 26004
HEAT TYPE 500 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
  • HEAT TYPE
  • 500 FT
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.062 INCH MAX. RECOVERED DIAMETER
  • 26 TO 20 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 26004
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details