ILSCO Corporation Individual Cable Tubing 25004

Description
HEAT TYPE 96 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet
Description
HEAT TYPE 96 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 25004 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
25004
Individual Cable Tubing 25004
HEAT TYPE 96 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
  • HEAT TYPE
  • 96 INCH
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.062 INCH MAX. RECOVERED DIAMETER
  • 26 TO 20 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ROHS COMPLIANT
  • INCLUDES CONVENIENT DISK DISPENSER
  • THIN WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 25004
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details