ILSCO Corporation Individual Cable Tubing 26011

Description
HEAT TYPE 200 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet
Description
HEAT TYPE 200 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 26011 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
26011
Individual Cable Tubing 26011
HEAT TYPE 200 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
  • HEAT TYPE
  • 200 FT
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 1 TO 4/0 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.035 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 26011
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details