ILSCO Corporation Individual Cable Tubing 24007-B5

Description
HEAT TYPE BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 24007-B5 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
24007-B5
Individual Cable Tubing 24007-B5
HEAT TYPE BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.312 INCH MIN. EXPANDED DIAMETER
  • 0.156 INCH MAX. RECOVERED DIAMETER
  • 12 TO 10 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ROHS COMPLIANT
  • INCLUDES CONVENIENT DISK DISPENSER
  • THIN WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 24007-B5
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details