ILSCO Corporation Individual Cable Tubing 22306-B3

Description
HEAT TYPE CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet
Description
HEAT TYPE CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22306-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22306-B3
Individual Cable Tubing 22306-B3
HEAT TYPE CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
  • HEAT TYPE
  • CLEAR COLOR
  • 6 INCH
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.195 INCH MAX. RECOVERED DIAMETER
  • 8 TO 2 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.055 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL
  • MEDIUM WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22306-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details