Block USA, Inc. Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4
Product Name Notes
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor...
Input rated voltage 3 x 690 Vac Output rated voltage 3 x 400 Vac Rated power 650 - 1386 VA Ambient temperature +60° C Protection index IP 00 Autotransformer to:...
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 12 - 2 x 115 Vac Power 15 - 3000 VA Insulation class B Maximum ambient temperature 40...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 5 - 2 x 24 Vac Rated power 2 - 52 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient...
Rated input voltage 230 - 400 Vac Rated output voltage 24 - 230 Vac Rated power 63 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up...
Rated input voltage 230 - 690 Vac Rated output voltage 12 - 230 Vac Rated power 20 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up...
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92...
Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection...
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency...
Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95...
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C...
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 150 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 90 % Degree of protection...
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 250 VA Ambient temperature +40 °C Degree of protection IP 40 Magnetic voltage stabilizer acting as mains transformer...
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 4.5 - 30 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up...

<< Prev Next >>