Block USA, Inc. Fail-Safe Transformator FST 250/24

Description
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Datasheet
Description
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fail-Safe Transformator - FST 250/24 - Block USA, Inc.
Elgin, IL, USA
Fail-Safe Transformator
FST 250/24
Fail-Safe Transformator FST 250/24
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022

General Data

  • Designated input voltage: 230 V/ 400 V
  • Designated output voltage: 24 V
  • Designated output power ( power factor 1 ): 160 VA
  • Designated output power ( power factor 0,5 ): 340 VA
  • Insulation class: B
  • Max. ambient temperature: 40°C
  • Protection index: IP00

Advantages

  • With integrated fail‑safe protection
  • High performance per volume thanks to compact design
  • Excellent switch‑on response thanks to reduced starting currents
  • May be operated at 50 ‑ 60 Hz
  • Excellent corrosion resistance and low noise thanks to BLOCKIMPEX
  • Primary side for input voltage 230 V and 400 V
  • 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FST 250/24
Product Name Fail-Safe Transformator
Cooling Method AN
Mounting Rail Mounting
Construction EI 96/45,7
Input Voltage 230 to 400 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
HP5 Series Hexa-Path Magnetics - HP5-1200 HP5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details