Block USA, Inc. Low Profile Transformer FLN 18/21

Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 85 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Safety isolating transformer to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 85 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Safety isolating transformer to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Transformer - FLN 18/21 - Block USA, Inc.
Elgin, IL, USA
Low Profile Transformer
FLN 18/21
Low Profile Transformer FLN 18/21
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 85 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Safety isolating transformer to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage 2 x 6 - 2 x 21 Vac
  • Rated power 3 - 60 VA
  • Insulation class B
  • Maximum ambient temperature 70 °C
  • Efficiency up to 85 %
  • Degree of protection IP 00

  • Mains transformer
    to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1
  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
  • Safety isolating transformer
    to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • As a mains transformer for adjustment of the voltage and simple electrical isolation.
  • As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure.
  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FLN 18/21
Product Name Low Profile Transformer
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A1-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD6235 Series Shielded Coupled Power Inductors - LPD6235-205 LPD6235-205MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details