Block USA, Inc. Autotransformer PVAT3 20

Description
Input rated voltage 3 x 690 Vac Output rated voltage 3 x 400 Vac Rated power 650 - 1386 VA Ambient temperature +60° C Protection index IP 00 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Datasheet
Description
Input rated voltage 3 x 690 Vac Output rated voltage 3 x 400 Vac Rated power 650 - 1386 VA Ambient temperature +60° C Protection index IP 00 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - PVAT3 20 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
PVAT3 20
Autotransformer PVAT3 20
Input rated voltage 3 x 690 Vac Output rated voltage 3 x 400 Vac Rated power 650 - 1386 VA Ambient temperature +60° C Protection index IP 00 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
  • Input rated voltage 3 x 690 Vac
  • Output rated voltage 3 x 400 Vac
  • Rated power 650 - 1386 VA
  • Ambient temperature +60° C
  • Protection index IP 00

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number PVAT3 20
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160H40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 24 VA
View Details
5 suppliers
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-682 LPD5030V-682MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details