Block USA, Inc. Fail-Safe Transformator FST 100/24

Description
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Datasheet
Description
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fail-Safe Transformator - FST 100/24 - Block USA, Inc.
Elgin, IL, USA
Fail-Safe Transformator
FST 100/24
Fail-Safe Transformator FST 100/24
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor 0,5 ): 340 VA Insulation class: B Max. ambient temperature: 40°C Protection index: IP00 Advantages With integrated fail‑safe protection High performance per volume thanks to compact design Excellent switch‑on response thanks to reduced starting currents May be operated at 50 ‑ 60 Hz Excellent corrosion resistance and low noise thanks to BLOCKIMPEX Primary side for input voltage 230 V and 400 V 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022

General Data

  • Designated input voltage: 230 V/ 400 V
  • Designated output voltage: 24 V
  • Designated output power ( power factor 1 ): 160 VA
  • Designated output power ( power factor 0,5 ): 340 VA
  • Insulation class: B
  • Max. ambient temperature: 40°C
  • Protection index: IP00

Advantages

  • With integrated fail‑safe protection
  • High performance per volume thanks to compact design
  • Excellent switch‑on response thanks to reduced starting currents
  • May be operated at 50 ‑ 60 Hz
  • Excellent corrosion resistance and low noise thanks to BLOCKIMPEX
  • Primary side for input voltage 230 V and 400 V
  • 100 VA and 160 VA versions for mounting with integrated DIN rail mounting in compliance with DIN 50022
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FST 100/24
Product Name Fail-Safe Transformator
Cooling Method AN
Mounting Rail Mounting
Construction EI 84/43,5
Input Voltage 230 to 400 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A11-M11-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 166J28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 28 VA
View Details
5 suppliers