Block USA, Inc. Safety Transformer SIM 200

Description
Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Transformer - SIM 200 - Block USA, Inc.
Elgin, IL, USA
Safety Transformer
SIM 200
Safety Transformer SIM 200
Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 12 Vac
  • Rated power 60 - 800 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 95 %
  • Degree of protection IP 20

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number SIM 200
Product Name Safety Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data