Block USA, Inc.Safety Isolating TransformerHIT 150
Description
Rated input voltage 230 Vac
Rated output voltage 11.3 - 11.5 Vac
Rated output 60 - 300 W
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 92 %
Degree of protection IP 20
Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 11.3 - 11.5 Vac
Rated output 60 - 300 W
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 92 %
Degree of protection IP 20
Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 11.3 - 11.5 Vac
Rated output 60 - 300 W
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 92 %
Degree of protection IP 20
Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 11.3 - 11.5 Vac
Rated output 60 - 300 W
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 92 %
Degree of protection IP 20
Safety isolating transformer for halogen lamps
to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.