Block USA, Inc. Short Circuit Proof Low Profile Transformer FLD 18/8

Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Circuit Proof Low Profile Transformer - FLD 18/8 - Block USA, Inc.
Elgin, IL, USA
Short Circuit Proof Low Profile Transformer
FLD 18/8
Short Circuit Proof Low Profile Transformer FLD 18/8
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 4 - 48 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 79 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FLD 18/8
Product Name Short Circuit Proof Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162H12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 20 VA
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F48-050-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A3-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details