Block USA, Inc. Low Profile Transformer FL 6/14014/9

Description
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.
Description
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Transformer - FL 6/14014/9 - Block USA, Inc.
Elgin, IL, USA
Low Profile Transformer
FL 6/14014/9
Low Profile Transformer FL 6/14014/9
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage I 9 Vac
  • Rated output voltage II 14.0-0-14.0 Vac
  • Rated power 4.34 - 37.3 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 78 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6,
    UL 5085-1/-2, CSA 22.2 No.66

  • Safety isoalting transformer specially trimmed for building a DC supply.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FL 6/14014/9
Product Name Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166G30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 30 volts
Power Rating (VA) 15 VA
View Details
4 suppliers
Miniature Impedance Matching Transformers - Red Spec - SP-33 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A2-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details