Input rated voltage 3 x 690 Vac
Output rated voltage 3 x 400 Vac
Rated power 650 - 1386 VA
Ambient temperature +60° C
Protection index IP 00
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 3 x 690 Vac
Output rated voltage 3 x 400 Vac
Rated power 650 - 1386 VA
Ambient temperature +60° C
Protection index IP 00
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Input rated voltage 3 x 690 Vac
Output rated voltage 3 x 400 Vac
Rated power 650 - 1386 VA
Ambient temperature +60° C
Protection index IP 00
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.
Input rated voltage 3 x 690 Vac
Output rated voltage 3 x 400 Vac
Rated power 650 - 1386 VA
Ambient temperature +60° C
Protection index IP 00
Autotransformer
to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
IEC 61558-2-13
Matching transformers to adjust the supply voltage of three-phase switching power supplies from 690 Vac to 400 Vac.