Block USA, Inc. Autotransformer JET 1000

Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet
Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - JET 1000 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
JET 1000
Autotransformer JET 1000
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
  • Rated input voltage 110 Vac
  • Rated output voltage 230 Vac
  • Rated power 250 - 1000 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96 %
  • Degree of protection IP 22

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number JET 1000
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166J8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8.5 volts
Power Rating (VA) 8.5 VA
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-106Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A1-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 63 VA
View Details