Block USA, Inc.Interference Suppressing Isolating TransformerSMTT 150
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 150 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 90 %
Degree of protection IP 40
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 150 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 90 %
Degree of protection IP 40
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 150 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 90 %
Degree of protection IP 40
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 150 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 90 %
Degree of protection IP 40
Isolating transformer
to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.