Block USA, Inc. Autotransformer JET 500

Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet
Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - JET 500 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
JET 500
Autotransformer JET 500
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
  • Rated input voltage 110 Vac
  • Rated output voltage 230 Vac
  • Rated power 250 - 1000 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96 %
  • Degree of protection IP 22

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number JET 500
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data