Block USA, Inc. Short Circuit Proof Low Profile Transformer FLE 4/6

Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Circuit Proof Low Profile Transformer - FLE 4/6 - Block USA, Inc.
Elgin, IL, USA
Short Circuit Proof Low Profile Transformer
FLE 4/6
Short Circuit Proof Low Profile Transformer FLE 4/6
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 4 - 35 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 78 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FLE 4/6
Product Name Short Circuit Proof Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST4835 Series SMT Current Sense Transformers - CST4835-070E CST4835-070EC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Isolation Transformer - 1321-3TH063-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details