Block USA, Inc. Safety Isolating Transformer HLVT 50

Description
Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Description
Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.

Suppliers

Company
Product
Description
Supplier Links
Safety Isolating Transformer - HLVT 50 - Block USA, Inc.
Elgin, IL, USA
Safety Isolating Transformer
HLVT 50
Safety Isolating Transformer HLVT 50
Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 11.5 Vac
  • Rated power 50 W
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 80 %
  • Degree of protection IP 20

  • Safety isolating transformer for halogen lamps
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number HLVT 50
Product Name Safety Isolating Transformer
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data