Block USA, Inc. Low Profile Transformer FL 42/14014/9

Description
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.
Description
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Transformer - FL 42/14014/9 - Block USA, Inc.
Elgin, IL, USA
Low Profile Transformer
FL 42/14014/9
Low Profile Transformer FL 42/14014/9
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 78 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety isoalting transformer specially trimmed for building a DC supply.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage I 9 Vac
  • Rated output voltage II 14.0-0-14.0 Vac
  • Rated power 4.34 - 37.3 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 78 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6,
    UL 5085-1/-2, CSA 22.2 No.66

  • Safety isoalting transformer specially trimmed for building a DC supply.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FL 42/14014/9
Product Name Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - 1584C6S20 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A4-M16-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details