Block USA, Inc. Short Circuit Proof Low Profile Transformer FLD 48/18

Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Circuit Proof Low Profile Transformer - FLD 48/18 - Block USA, Inc.
Elgin, IL, USA
Short Circuit Proof Low Profile Transformer
FLD 48/18
Short Circuit Proof Low Profile Transformer FLD 48/18
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 4 - 48 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 79 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FLD 48/18
Product Name Short Circuit Proof Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-100 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
5 suppliers
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A6-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details