Block USA, Inc. Toroidal Safety Isolating Transformer RTE 120/2x18

Description
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Safety Isolating Transformer - RTE 120/2x18 - Block USA, Inc.
Elgin, IL, USA
Toroidal Safety Isolating Transformer
RTE 120/2x18
Toroidal Safety Isolating Transformer RTE 120/2x18
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 12 - 2 x 35 Vac
  • Power 15 - 625 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 95 %
  • Degree of protection IP 00

  • Mains transformer
    to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66
  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66

  • As a mains transformer for adjustment of the voltage and simple electrical isolation.
  • As an isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
  • As a safety isolating transformer as specified in EN 61558-2-6 for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number RTE 120/2x18
Product Name Toroidal Safety Isolating Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-200L CST1211-200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details