Block USA, Inc. Autotransformer JET 250

Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet
Description
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - JET 250 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
JET 250
Autotransformer JET 250
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
  • Rated input voltage 110 Vac
  • Rated output voltage 230 Vac
  • Rated power 250 - 1000 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96 %
  • Degree of protection IP 22

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for mobile use for the adjustment of the voltage in 110 Vac networks to 230 Vac equipment when no electrical isolation is required.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number JET 250
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details