Block USA, Inc. Short Circuit Proof Low Profile Transformer FLD 35/8

Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Circuit Proof Low Profile Transformer - FLD 35/8 - Block USA, Inc.
Elgin, IL, USA
Short Circuit Proof Low Profile Transformer
FLD 35/8
Short Circuit Proof Low Profile Transformer FLD 35/8
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 2 x 115 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 4 - 48 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 79 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number FLD 35/8
Product Name Short Circuit Proof Low Profile Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1.1 VA
View Details
4 suppliers
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-200-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers