Block USA, Inc. Safety Isolating Transformer HIT 105

Description
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Isolating Transformer - HIT 105 - Block USA, Inc.
Elgin, IL, USA
Safety Isolating Transformer
HIT 105
Safety Isolating Transformer HIT 105
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 11.3 - 11.5 Vac
  • Rated output 60 - 300 W
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 92 %
  • Degree of protection IP 20

  • Safety isolating transformer for halogen lamps
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for 12 V halogen lamps for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number HIT 105
Product Name Safety Isolating Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3802-BL HA3802-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - F3-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details