Vishay Intertechnology, Inc. RES 22K OHM 2% 1/8W AXIAL RLR05C2202GPRSL

Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2% 1/8W AXIAL - RLR05C2202GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 2% 1/8W AXIAL
RLR05C2202GPRSL
RES 22K OHM 2% 1/8W AXIAL RLR05C2202GPRSL
RES 22Kohm 2% 1/8W AXIAL

RES 22Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2202GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2202GPRSL-ND
Through Hole Resistors RLR05C2202GPRSL-ND
22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2202GPRSL RLR05C2202GPRSL-ND
Product Name RES 22K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details