Vishay Intertechnology, Inc. RES 21K OHM 1% 1/8W AXIAL RLR05C2102FRBSL

Description
RES 21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1% 1/8W AXIAL - RLR05C2102FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1% 1/8W AXIAL
RLR05C2102FRBSL
RES 21K OHM 1% 1/8W AXIAL RLR05C2102FRBSL
RES 21Kohm 1% 1/8W AXIAL

RES 21Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2102FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2102FRBSL-ND
Through Hole Resistors RLR05C2102FRBSL-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2102FRBSL RLR05C2102FRBSL-ND
Product Name RES 21K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details