Vishay Intertechnology, Inc. RES 22K OHM 2% 1/8W AXIAL RLR05C2202GPB14

Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2% 1/8W AXIAL - RLR05C2202GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 2% 1/8W AXIAL
RLR05C2202GPB14
RES 22K OHM 2% 1/8W AXIAL RLR05C2202GPB14
RES 22Kohm 2% 1/8W AXIAL

RES 22Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2202GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2202GPB14-ND
Through Hole Resistors RLR05C2202GPB14-ND
22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2202GPB14 RLR05C2202GPB14-ND
Product Name RES 22K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details