Vishay Intertechnology, Inc. RES 20 OHM 2% 1/8W AXIAL RLR05C20R0GMRSL

Description
RES 20ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2% 1/8W AXIAL - RLR05C20R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/8W AXIAL
RLR05C20R0GMRSL
RES 20 OHM 2% 1/8W AXIAL RLR05C20R0GMRSL
RES 20ohm 2% 1/8W AXIAL

RES 20ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C20R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C20R0GMRSL-ND
Through Hole Resistors RLR05C20R0GMRSL-ND
20 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C20R0GMRSL RLR05C20R0GMRSL-ND
Product Name RES 20 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details