Vishay Precision Group Through Hole Resistors RLR05C20R0FSRE6

Description
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C20R0FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C20R0FSRE6TR-ND
Through Hole Resistors 541-RLR05C20R0FSRE6TR-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C20R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C20R0FSRE6
Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C20R0FSRE6
Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C0655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C0655
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C0655
Resistor,Metal Film,20Ohms,200WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,20Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C20R0FSRE6TR-ND RLR05C20R0FSRE6 50C0655
Product Name Through Hole Resistors Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details