Vishay Precision Group RLR05C2202GSB14 RLR05C2202GSB14

Description
RLR05C2202GSB14
Request a Quote Datasheet
Description
RLR05C2202GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2202GSB14 - RLR05C2202GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2202GSB14
RLR05C2202GSB14
RLR05C2202GSB14 RLR05C2202GSB14
RLR05C2202GSB14

RLR05C2202GSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C2202GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2202GSB14-ND
Through Hole Resistors 541-RLR05C2202GSB14-ND
22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 22Kohm, 125Mw, 2%; Resistance Vishay - 14C7895 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 125Mw, 2%; Resistance Vishay
14C7895
Metal Film Resistor, 22Kohm, 125Mw, 2%; Resistance Vishay 14C7895
METAL FILM RESISTOR, 22KOHM, 125mW, 2%; Resistance:22kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22KOHM, 125mW, 2%; Resistance:22kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2202GSB14 541-RLR05C2202GSB14-ND 14C7895
Product Name RLR05C2202GSB14 Through Hole Resistors Metal Film Resistor, 22Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details