Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2201GSB14

Description
2.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2201GSB14-ND
Through Hole Resistors RLR05C2201GSB14-ND
2.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C2201GSB14 - RLR05C2201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2201GSB14
RLR05C2201GSB14
RLR05C2201GSB14 RLR05C2201GSB14
RLR05C2201GSB14

RLR05C2201GSB14

Supplier's Site
Metal Film Resistor, 2.2Kohm, 125Mw, 2%; Resistance Vishay - 64M0816 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 125Mw, 2%; Resistance Vishay
64M0816
Metal Film Resistor, 2.2Kohm, 125Mw, 2%; Resistance Vishay 64M0816
METAL FILM RESISTOR, 2.2KOHM, 125mW, 2%; Resistance:2.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.2KOHM, 125mW, 2%; Resistance:2.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor - 21282756 - Radwell International
Willingboro, NJ, United States
Resistor
21282756
Resistor 21282756
RESISTOR, AXIAL, METAL FILM, 2.2K OHMS, 1/8W, 1%, 1.68X3.81 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 2.2K OHMS, 1/8W, 1%, 1.68X3.81 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number RLR05C2201GSB14-ND RLR05C2201GSB14 64M0816 21282756
Product Name Through Hole Resistors RLR05C2201GSB14 Metal Film Resistor, 2.2Kohm, 125Mw, 2%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details