Vishay Intertechnology, Inc. RES 21K OHM 1% 1/8W AXIAL RLR05C2102FRB14

Description
RES 21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1% 1/8W AXIAL - RLR05C2102FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1% 1/8W AXIAL
RLR05C2102FRB14
RES 21K OHM 1% 1/8W AXIAL RLR05C2102FRB14
RES 21Kohm 1% 1/8W AXIAL

RES 21Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2102FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2102FRB14-ND
Through Hole Resistors RLR05C2102FRB14-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2102FRB14 RLR05C2102FRB14-ND
Product Name RES 21K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers