Vishay Intertechnology, Inc. RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FSRSL

Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/8W AXIAL - RLR05C20R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/8W AXIAL
RLR05C20R0FSRSL
RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FSRSL
RES 20ohm 1% 1/8W AXIAL

RES 20ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C20R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C20R0FSRSL-ND
Through Hole Resistors RLR05C20R0FSRSL-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C20R0FSRSL RLR05C20R0FSRSL-ND
Product Name RES 20 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details