Vishay Intertechnology, Inc. Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2102FSB14

Description
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C2102FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C2102FSB14
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2102FSB14
Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C2102FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2102FSB14-ND
Through Hole Resistors RLR05C2102FSB14-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2102FSB14 RLR05C2102FSB14-ND
Product Name Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details