Vishay Intertechnology, Inc. RES 215K OHM 1% 1/8W AXIAL RLR05C2153FRB14

Description
RES 215Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1% 1/8W AXIAL - RLR05C2153FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1% 1/8W AXIAL
RLR05C2153FRB14
RES 215K OHM 1% 1/8W AXIAL RLR05C2153FRB14
RES 215Kohm 1% 1/8W AXIAL

RES 215Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2153FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2153FRB14-ND
Through Hole Resistors RLR05C2153FRB14-ND
215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2153FRB14 RLR05C2153FRB14-ND
Product Name RES 215K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details