Vishay Intertechnology, Inc. RES 205 OHM 1% 1/8W AXIAL RLR05C2050FSBSL

Description
RES 205ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1% 1/8W AXIAL - RLR05C2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1% 1/8W AXIAL
RLR05C2050FSBSL
RES 205 OHM 1% 1/8W AXIAL RLR05C2050FSBSL
RES 205ohm 1% 1/8W AXIAL

RES 205ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2050FSBSL-ND
Through Hole Resistors RLR05C2050FSBSL-ND
205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2050FSBSL RLR05C2050FSBSL-ND
Product Name RES 205 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers