Vishay Intertechnology, Inc. RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FPBSL

Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/8W AXIAL - RLR05C20R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/8W AXIAL
RLR05C20R0FPBSL
RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FPBSL
RES 20ohm 1% 1/8W AXIAL

RES 20ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C20R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C20R0FPBSL-ND
Through Hole Resistors RLR05C20R0FPBSL-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C20R0FPBSL RLR05C20R0FPBSL-ND
Product Name RES 20 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details