Vishay Precision Group RES 200K OHM 2% 1/8W AXIAL RLR05C2003GSB14

Description
RES 200Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1/8W AXIAL - RLR05C2003GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/8W AXIAL
RLR05C2003GSB14
RES 200K OHM 2% 1/8W AXIAL RLR05C2003GSB14
RES 200Kohm 2% 1/8W AXIAL

RES 200Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2003GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2003GSB14-ND
Through Hole Resistors RLR05C2003GSB14-ND
200 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 125Mw, 2%; Resistance Vishay - 50C0831 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 125Mw, 2%; Resistance Vishay
50C0831
Metal Film Resistor, 200Kohm, 125Mw, 2%; Resistance Vishay 50C0831
METAL FILM RESISTOR, 200KOHM, 125mW, 2%; Resistance:200kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM, 125mW, 2%; Resistance:200kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2003GSB14 RLR05C2003GSB14-ND 50C0831
Product Name RES 200K OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 200Kohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details