Vishay Intertechnology, Inc. RES 20 OHM 2% 1/8W AXIAL RLR05C20R0GRBSL

Description
RES 20ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2% 1/8W AXIAL - RLR05C20R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/8W AXIAL
RLR05C20R0GRBSL
RES 20 OHM 2% 1/8W AXIAL RLR05C20R0GRBSL
RES 20ohm 2% 1/8W AXIAL

RES 20ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C20R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C20R0GRBSL-ND
Through Hole Resistors RLR05C20R0GRBSL-ND
20 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C20R0GRBSL RLR05C20R0GRBSL-ND
Product Name RES 20 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details