Vishay Intertechnology, Inc. RES 22K OHM 2% 1/8W AXIAL RLR05C2202GMRSL

Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2% 1/8W AXIAL - RLR05C2202GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 2% 1/8W AXIAL
RLR05C2202GMRSL
RES 22K OHM 2% 1/8W AXIAL RLR05C2202GMRSL
RES 22Kohm 2% 1/8W AXIAL

RES 22Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2202GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2202GMRSL-ND
Through Hole Resistors RLR05C2202GMRSL-ND
22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2202GMRSL RLR05C2202GMRSL-ND
Product Name RES 22K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details