Vishay Intertechnology, Inc. RES 220 OHM 2% 1/8W AXIAL RLR05C2200GPBSL

Description
RES 220ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 220ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 2% 1/8W AXIAL - RLR05C2200GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2% 1/8W AXIAL
RLR05C2200GPBSL
RES 220 OHM 2% 1/8W AXIAL RLR05C2200GPBSL
RES 220ohm 2% 1/8W AXIAL

RES 220ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2200GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2200GPBSL-ND
Through Hole Resistors RLR05C2200GPBSL-ND
220 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2200GPBSL RLR05C2200GPBSL-ND
Product Name RES 220 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details