Vishay Intertechnology, Inc. RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FPRSL

Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/8W AXIAL - RLR05C20R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/8W AXIAL
RLR05C20R0FPRSL
RES 20 OHM 1% 1/8W AXIAL RLR05C20R0FPRSL
RES 20ohm 1% 1/8W AXIAL

RES 20ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C20R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C20R0FPRSL-ND
Through Hole Resistors RLR05C20R0FPRSL-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C20R0FPRSL RLR05C20R0FPRSL-ND
Product Name RES 20 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details