Vishay Intertechnology, Inc. Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2100FSB14

Description
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C2100FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C2100FSB14
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2100FSB14
Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C2100FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2100FSB14-ND
Through Hole Resistors RLR05C2100FSB14-ND
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2100FSB14 RLR05C2100FSB14-ND
Product Name Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers