Vishay Intertechnology, Inc. RES 67.5 OHM 1/8W .1% AXIAL RNC55H67R5BSB14

Description
RES 67.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 67.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.5 OHM 1/8W .1% AXIAL - RNC55H67R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.5 OHM 1/8W .1% AXIAL
RNC55H67R5BSB14
RES 67.5 OHM 1/8W .1% AXIAL RNC55H67R5BSB14
RES 67.5ohm 1/8W .1% AXIAL

RES 67.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H67R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H67R5BSB14-ND
Through Hole Resistors RNC55H67R5BSB14-ND
67.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H67R5BSB14 RNC55H67R5BSB14-ND
Product Name RES 67.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.5 ohms 67.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details